The PC730 is a 30 amp, two-pole power relay for general purpose switching, available in 2A or 2C contact configurations with top or side flange or PC mounting. This variant, PC730-2C-C3-12A, features a DPDT (2C) contact form, side flange mounting, and a 12VAC coil. It has a maximum switching capacity of 30A at 277VAC and 7500 VA, with AgCdO contacts and a coil power consumption of 4.0VA. The relay operates from -40°C to 85°C, withstands 1500 Vrms dielectric strength between contacts, and has a mechanical life of 10^7 operations. Dimensions are 69.7 mm x 42.0 mm x 50.8 mm with ¼ inch quick connect terminals. It meets UL/cUL ratings for general purpose use.
Mounting Type: Top Flange, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2C-C3-12A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |