The PC730 series is a 30 amp general purpose relay with a 2C (DPDT) contact configuration, side flange mounting, and 12VDC coil. It features 1/4 inch male quick connect terminals, AgCdO contacts, 7500 VA maximum switching power, and a maximum switching voltage of 300VAC or 36VDC. The relay operates from -40°C to 85°C, has a coil power of 1.8W, and complies with UL/cUL ratings for 250VAC at 30A resistive load. Mechanical life is 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations. Dimensions are 69.7 mm × 50.8 mm × 42.0 mm with a weight of 70 g.
Mounting Type: Side Flange, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2C-C1-12D |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |