The PC730 is a 30 Amp general purpose relay with a 2C (DPDT) contact configuration, side flange mounting, and 12VAC coil voltage. It features ¼ inch male quick connect terminals, operates at -40°C to 85°C, and has a coil power consumption of 4VA. The relay is rated for 30A at 250VAC and 20A at 277VAC, with AgCdO contacts and a maximum switching power of 7500 VA. Dielectric strength is 1500 Vrms between contacts and 2500 Vrms between coil and contacts. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load. Dimensions are 69.7 mm × 50.8 mm × 43.25 mm.
Mounting Type: Side Flange, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2C-C1-12A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |