The PC730 is a 30 amp general purpose relay with a 2C (DPDT) contact configuration, side flange mounting, and a 110VDC coil. It features ¼ inch male quick connect terminals, AgCdO contacts, and a maximum switching capacity of 30A at 277VAC or 36VDC. The coil consumes 1.8W, operates from -40°C to 85°C, and meets UL/cUL ratings with 1500 Vrms dielectric strength between contacts and 2500 Vrms between coil and contacts. Mechanical life is 10^7 operations, and electrical life is 10^5 operations under rated load. The relay weighs 70g and has dimensions of 69.7 mm x 42.0 mm x 50.8 mm.
Mounting Type: Side Flange, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2C-C1-110D |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |