Picker Components General Purpose Relays PC730-2A-P-277A

Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 222 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 222 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC730-2A-P-277A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC730-2A-P-277A
General Purpose Relays 2500-PC730-2A-P-277A
Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 222 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Mounting Type: Panel Mount, Coil Voltage: 277VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 222 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC730-2A-P-277A
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 102456 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Throw Double Throw
View Details
35A-60A Miniature Solar Relay - CHS01-H Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details