The PC730 is a 30 amp power relay with 2A or 2C contacts for general-purpose switching, available in top or side flanged or PCB-pin mounting. It handles up to 30 A continuous current and 7500 VA switching power at 300 VAC or 36 VDC. The 110VDC coil consumes 1.8 W. Dielectric strength is 1500 Vrms between contacts and 2500 Vrms between coil and contacts. Operating and storage temperatures range from -40°C to 85°C. The case measures 69.7 mm × 42.0 mm × 50.8 mm and weighs 70 g. Contacts are AgCdO with 100 mΩ max initial resistance. Electrical life is 1 × 10⁵ operations under load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-P-110D |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |