The PC730 series is a 30 Amp power relay with a 2A or 2C contact configuration, designed for general purpose switching up to 30A at 277VAC or 36VDC. The part features ¼ inch male quick connect terminals, a top or side flange mounting option, and a PCB mount variant. It has a coil power rating of 1.8W for DC coils, with a 48VDC variant specified. The relay operates from -40°C to 85°C, supports 1 x 10⁵ electrical operations, and meets UL/cUL standards with 1500 Vrms dielectric strength between contacts and 2500 Vrms between coil and contacts. The contact material is AgCdO, and the case dimensions are 69.7 x 42.0 x 50.8 mm. The PC730-2A-C3-48D variant is not explicitly listed, but the series supports DC coil voltages up to 48V with a must operate voltage of 36VDC and must release voltage of 4.8VDC.
Mounting Type: Top Flange, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-C3-48D |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |