The PC730 is a 30-amp general-purpose relay with a top flange mounting option, designed for switching up to 30 A at 277 VAC and 1.5 hp. It features silver cadmium oxide contacts, a 4.0 VA AC coil rated for 48 VAC, and a must operate voltage of 38.4 VAC with a must release voltage of 14.4 VAC. The relay has a 2A (DPST normally open) contact configuration, operates between -40°C and 85°C, and meets UL/cUL standards with a dielectric strength of 1500 Vrms between contacts and 2500 Vrms between coil and contacts. It has a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load. The physical dimensions are 69.7 mm × 50.8 mm × 42.0 mm with quick-connect terminals and top flange mounting. Coil insulation is Class B, and the termination style is solder lug. The relay is process sealed and RoHS compliant.
Mounting Type: Top Flange, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-C3-48A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |