Picker Components General Purpose Relays PC730-2A-C3-220A

Description
Mounting Type: Top Flange, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote
Description
Mounting Type: Top Flange, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC730 is a 30-amp general-purpose relay with a 2A (DPST normally open) contact configuration, top flange mounting, and a 220VAC coil. It features ¼ inch male quick connect terminals, AgCdO contacts, and a coil power consumption of 4 VA. The relay supports a maximum switching voltage of 300 VAC and a continuous current of 30 A, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under resistive load. It operates from -40°C to 85°C and meets UL/cUL standards with 1500 Vrms dielectric strength between contacts and 2500 Vrms between coil and contacts. Dimensions are 69.7 mm × 50.8 mm × 42.0 mm, with a weight of 70 g.

Datasheet Summary
Powered by GS/AI

The PC730 is a 30-amp general-purpose relay with a 2A (DPST normally open) contact configuration, top flange mounting, and a 220VAC coil. It features ¼ inch male quick connect terminals, AgCdO contacts, and a coil power consumption of 4 VA. The relay supports a maximum switching voltage of 300 VAC and a continuous current of 30 A, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under resistive load. It operates from -40°C to 85°C and meets UL/cUL standards with 1500 Vrms dielectric strength between contacts and 2500 Vrms between coil and contacts. Dimensions are 69.7 mm × 50.8 mm × 42.0 mm, with a weight of 70 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC730-2A-C3-220A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC730-2A-C3-220A
General Purpose Relays 2500-PC730-2A-C3-220A
Mounting Type: Top Flange, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Mounting Type: Top Flange, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC730-2A-C3-220A
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 13.21-B000 - YESLY multifunction relay - 13218230S000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals CE-2, ukca
View Details
Safety Relays - 56.O 70.1122 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details