The PC730 series is a 30 Amp power relay with a 2A (DPST N.O.) or 2C (DPDT) contact configuration, rated for up to 30A at 277VAC and 1.5 hp. It features ¼ inch male quick connect terminals or PC pins, a top or side flanged case, or PC mounting, and has a coil power rating of 1.8W DC or 4VA AC. The relay has a 1500 Vrms dielectric strength between contacts, an operating temperature range of -40°C to 85°C, and weighs 70g. The PC730-2A-C3-12D variant has a 12VDC coil and top flange mounting. Contact material is AgCdO, with maximum switching power of 7500 VA and a mechanical life of 10^7 operations. Insulation is Class B, and it complies with UL/cUL standards, achieving 10^5 electrical operations under rated load.
Mounting Type: Top Flange, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-C3-12D |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |