The PC730 is a 30 amp general purpose relay with a 2A (DPST NO) contact configuration, side flange mounting, and a 48VDC coil. It features ¼ inch male quick connect terminals, switches up to 30A at 277VAC, and has a 1.8W coil power consumption. The relay is rated for -40°C to 85°C operating temperature, mechanical life of 10^7 operations, and electrical life of 10^5 operations under rated load. Contact material is AgCdO with initial contact resistance of 100 mΩ max. Dimensions are 69.7 mm length, 42 mm width, and 40 mm height. It meets UL/cUL standards with 1500 Vrms dielectric strength and 500 MΩ insulation resistance. RoHS compliant and Class B insulation.
Mounting Type: Side Flange, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-C1-48D |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |