Picker Components General Purpose Relays PC730-2A-C1-24A

Description
Mounting Type: Side Flange, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote Datasheet
Description
Mounting Type: Side Flange, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC730-2A-C1-24A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC730-2A-C1-24A
General Purpose Relays 2500-PC730-2A-C1-24A
Mounting Type: Side Flange, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Mounting Type: Side Flange, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC730-2A-C1-24A
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Interface Relays - 1372125 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details