The PC730 is a 30 amp power relay with a 2A (DPST normally open) contact configuration, designed for general purpose switching applications up to 30 A and 277 VAC. It features ¼ inch male quick connect terminals, side flange mounting, and a coil rated for 208 VAC with a power consumption of 4 VA. The relay has an operating temperature range of -40°C to 85°C, a dielectric strength of 1500 Vrms between contacts, and 2500 Vrms between coil and contacts. Contact material is AgCdO, with a maximum switching power of 7500 VA and a mechanical life of 10^7 operations. The case dimensions are 69.7 mm x 42.0 mm x 50.8 mm, and it weighs 70 grams. The relay is RoHS compliant and meets UL/cUL ratings for general purpose use.
Mounting Type: Side Flange, Coil Voltage: 208VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 166.4 VAC, Must Release Voltage: 62.4 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-C1-208A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |