The PC730 is a 30 Amp power relay with 2A (DPST) or 2C (DPDT) contacts for general purpose switching. It features ¼ inch quick connect terminals, side flange mounting (C1), and a 12VDC coil consuming 1.8W. Rated for 30A at 250VAC and 1.5 HP, it switches up to 300VAC and 36VDC. Contacts are AgCdO with initial resistance ≤100 mΩ. Dielectric strength is 1500 Vrms between contacts and 2500 Vrms between coil and contacts. Operating temperature is -40°C to 85°C. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations. Dimensions are 69.7 × 42.0 × 50.8 mm. Weight is 70 g. RoHS compliant with Class B insulation.
Mounting Type: Side Flange, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-C1-12D |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |