The PC730 series is a 30 amp general purpose relay with a 2A or 2C contact configuration, designed for switching up to 30 A at 277 VAC and 1.5 hp loads. It features ¼ inch male quick connect terminals and is available in side flange (C1), top flange (C3), or PC mount configurations. The part operates with a 12 VAC coil consuming 4 VA, must operate at 9.6 VAC, and releases at 3.6 VAC. It has a dielectric strength of 1500 Vrms between contacts and 2500 Vrms between coil and contacts, with an operating temperature range of -40°C to 85°C. The relay is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations, with AgCdO contacts and Class B insulation. Dimensions are 69.7 × 50.8 × 40.0 mm. Packaging and RoHS status are not specified for this variant.
Mounting Type: Side Flange, Coil Voltage: 12VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-C1-12A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |