The PC7150 series is an automotive plug-in or PCB mount maxi ISO relay designed for high-current switching applications, with a continuous carrying current of 150 amps at 25°C and a switching capacity up to 450 amps for 3 seconds at a 10% duty cycle. The PC7150-1C-P-24C-X variant features a 1 Form C contact configuration, PCB pin termination, a 24 VDC coil with integrated resistor, and a dust cover enclosure. It operates from -40°C to 125°C, has a coil power consumption of 2.9 W, and meets UL-94-V0 flammability and FMVSS 302 standards. The relay is lead-free and RoHS compliant, weighs 60 grams, and uses AgSnO2 contacts. Dimensions are provided for reference but not specified here.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC7150-1C-P-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |