The PC7150 series is an automotive maxi ISO relay with a 150 A continuous carrying current and switching capacity up to 450 A, available in 1 Form C contact configuration. It features a 24 VDC coil consuming 2.9 W, an internal 1N4005 diode, tin-plated terminals, a dust cover enclosure, and operates from -40°C to 125°C. The relay meets UL-94-V0 flammability and FMVSS 302 standards. Mounting styles include plug-in, metal bracket, or PCB pins with a weight of 60 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC7150-1C-C-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |