Picker Components Automotive Relays PC7150-1C-C-12C-RN-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC7150 series is a 150 A continuous carrying capacity automotive relay with a Maxi ISO footprint, available in 1 Form A or 1 Form C contact configurations. This variant, PC7150-1C-C-12C-RN-X, features a 12 VDC coil with an integrated 680 Ω resistor, plug-in case style, tin-plated terminals, a dust cover, and RoHS compliance. It operates from -40°C to 125°C and supports switching up to 450 A for 3 seconds at 10% duty cycle. The relay has a coil power consumption of 2.9 W at rated voltage, an operate time of 7 ms, a release time of 2 ms, and contacts rated for 75 VDC. Insulation resistance is 100 MΩ min at 500 VDC, and the weight is 60 grams.

Datasheet Summary
Powered by GS/AI

The PC7150 series is a 150 A continuous carrying capacity automotive relay with a Maxi ISO footprint, available in 1 Form A or 1 Form C contact configurations. This variant, PC7150-1C-C-12C-RN-X, features a 12 VDC coil with an integrated 680 Ω resistor, plug-in case style, tin-plated terminals, a dust cover, and RoHS compliance. It operates from -40°C to 125°C and supports switching up to 450 A for 3 seconds at 10% duty cycle. The relay has a coil power consumption of 2.9 W at rated voltage, an operate time of 7 ms, a release time of 2 ms, and contacts rated for 75 VDC. Insulation resistance is 100 MΩ min at 500 VDC, and the weight is 60 grams.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC7150-1C-C-12C-RN-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.20W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC7150-1C-C-12C-RN-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA11.1231S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers