The PC7150 is an automotive maxi ISO relay with a 150 A continuous current rating and a 1C contact form, designed for switching loads up to 450 A in brief pulses. It features a plug-in case with a metal mounting bracket and tin-plated terminals, including an internal diode for coil suppression. The relay operates at 12 VDC with a coil power consumption of 2.9 W, supports a switching voltage of 75 VDC, and has an operating temperature range of -40°C to 125°C. It meets UL-94-V0 flammability standards and is RoHS compliant. The device weighs 60 grams and complies with FMVSS 302.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC7150-1C-C-12C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |