Picker Components Automotive Relays PC7150-1A-P-24C-R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC7150 series is an automotive maxi ISO relay with a 150 A continuous carrying current and a contact switching capacity up to 450 A. It is available in 1 Form A or 1 Form C contact configurations and supports coil voltages of 12 VDC, 24 VDC, and 48 VDC. This variant, identified as PC7150-1A-P-24C-R-X, features a PCB pin mounting style, a 24 VDC coil with an integrated resistor, a tin-plated terminal finish, a dust cover enclosure, and RoHS compliance. The relay operates from -40°C to 125°C, has an operate time of 7 ms and a release time of 2 ms, and uses AgSnO2 contact material. Physical dimensions include contact pins, armature pins, and coil pins as specified, with a weight of 60 grams. The relay meets UL-94-V0 flammability ratings and FMVSS 302 standards.

Datasheet Summary
Powered by GS/AI

The PC7150 series is an automotive maxi ISO relay with a 150 A continuous carrying current and a contact switching capacity up to 450 A. It is available in 1 Form A or 1 Form C contact configurations and supports coil voltages of 12 VDC, 24 VDC, and 48 VDC. This variant, identified as PC7150-1A-P-24C-R-X, features a PCB pin mounting style, a 24 VDC coil with an integrated resistor, a tin-plated terminal finish, a dust cover enclosure, and RoHS compliance. The relay operates from -40°C to 125°C, has an operate time of 7 ms and a release time of 2 ms, and uses AgSnO2 contact material. Physical dimensions include contact pins, armature pins, and coil pins as specified, with a weight of 60 grams. The relay meets UL-94-V0 flammability ratings and FMVSS 302 standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC7150-1A-P-24C-R-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.20W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC7150-1A-P-24C-R-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details