The PC7150-1A-P-12C-X is an automotive maxi ISO relay with a PCB pin mounting style, rated for 150 amperes continuous current at 25°C and 112.5 amperes at 85°C, with a maximum switching capacity of 450 amperes for 3 seconds at a 10% duty cycle. It operates at 12 volts DC with a coil power consumption of 2.9 watts, features a 1-form A contact arrangement, and meets RoHS compliance. The relay has an operating temperature range of -40°C to 125°C, dielectric strength of 1000 volts AC between contact and coil, and is rated for 10^5 electrical operations and 10^7 mechanical operations. The case includes a dust cover, terminals are tin-plated, and the contact material is AgSnO2.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC7150-1A-P-12C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |