Picker Components General Purpose Relays PC673-2A-TF-48AT

Description
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 4.8 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 4.8 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-2A-TF-48AT is a 30A dual-contact power relay with DPST NO configuration, flange mounting, and a 48VAC coil. It features a test button and Fast-On terminals, with a maximum switching voltage of 277VAC and 150VDC. The relay has a coil power consumption of 2.5VA, operate and release times of 30ms max, and operates from -40°C to 85°C. It meets UL94V-2 flame resistance standards and offers 4000VAC dielectric strength between coil and contacts. Contact material is silver alloy, with an initial contact resistance of 50mΩ max. The relay is rated for 1 × 10⁵ electrical operations and 5 × 10⁷ mechanical operations. Weight is 120g for the flange mount version.

Datasheet Summary
Powered by GS/AI

The PC673-2A-TF-48AT is a 30A dual-contact power relay with DPST NO configuration, flange mounting, and a 48VAC coil. It features a test button and Fast-On terminals, with a maximum switching voltage of 277VAC and 150VDC. The relay has a coil power consumption of 2.5VA, operate and release times of 30ms max, and operates from -40°C to 85°C. It meets UL94V-2 flame resistance standards and offers 4000VAC dielectric strength between coil and contacts. Contact material is silver alloy, with an initial contact resistance of 50mΩ max. The relay is rated for 1 × 10⁵ electrical operations and 5 × 10⁷ mechanical operations. Weight is 120g for the flange mount version.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-TF-48AT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-TF-48AT
General Purpose Relays 2500-PC673-2A-TF-48AT
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 4.8 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 4.8 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-TF-48AT
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.26 - Modular step relay 16A - 202680480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Basic relay - 858-164 - WAGO
Specs
Mounting Pluggable module
View Details