The PC673-2A-TF-220D is a 30 A dual-contact power relay with DPST NO contacts, flange mounting, and a 220 VDC coil. It features Fast-On and screw terminals, a test button, and a 4 kV AC dielectric isolation between coil and contacts. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with a coil power consumption of 1.9 W. Operate and release times are 30 ms maximum. It operates within a temperature range of -40°C to 85°C, meets UL94V-2 flammability standards, and supports 5 × 10⁷ mechanical and 1 × 10⁵ electrical operations. The case is 120 g in weight with flange mounting, and the contacts are made of silver alloy.
Mounting Type: Flange Mount, Coil Voltage: 220VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TF-220D |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |