The PC673-2A-TF-220A is a 30 A dual-contact power relay with DPST NO contacts, flange mounting, and a 220 VAC coil. It features Fast-On terminals, a test button, and meets UL94V-2 flame resistance standards. The relay has a dielectric strength of 4000 VAC between coil and contacts, operates at 30 ms maximum on/off time, and supports a maximum switching voltage of 277 VAC. Contact material is silver alloy, with an insulation resistance of 500 MΩ min at 500 VDC. Operating temperature ranges from -40°C to 85°C, and mechanical life is 5 × 10⁷ operations. The unit weighs 120 g and complies with UL/cUL ratings for AC-1 resistive and AC-15 inductive loads. Coil power consumption is 2.5 VA.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TF-220A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |