The PC673-2A-TF-110DT is a 30 amp dual-contact power relay with DPST NO contacts, flange mounting, and a 110VDC coil. It features a test button and Fast-On terminals. The relay supports a maximum switching voltage of 277VAC and 150VDC, with a contact material of silver alloy. It operates at 1.9W coil power, has a 30 ms operate and release time, and meets a 4 kV AC dielectric strength between coil and contacts. The operating temperature range is -40°C to 85°C, and it complies with UL94V-2 flame resistance. Mechanical life is rated at 5 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under resistive loads. The device weighs 120 g.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TF-110DT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |