Picker Components General Purpose Relays PC673-2A-TF-110A

Description
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote Datasheet
Description
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-TF-110A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-TF-110A
General Purpose Relays 2500-PC673-2A-TF-110A
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2634-PC673-2A-TF-110A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2634-PC673-2A-TF-110A-ND
Power Relays, Over 2 Amps 2634-PC673-2A-TF-110A-ND
General Purpose Relay DPST-NO (2 Form A) 110VAC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 110VAC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2500-PC673-2A-TF-110A 2634-PC673-2A-TF-110A-ND
Product Name General Purpose Relays Power Relays, Over 2 Amps
Mounting Bracket (Flange) Mount Chassis Mount
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C) -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1370303 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Single Throw
View Details