The PC673-2A-TD-6DT is a 30 amp dual-contact power relay with DPST normally open contacts, designed for DIN rail mounting with screw terminals and a test button. It features a 6V DC coil requiring 1.9 W power, operates with a 30 ms response time, and supports switching up to 277 VAC and 150 VDC. The relay meets UL/cUL ratings for AC-1 resistive loads at 25 A and AC-15 inductive loads up to 1.5 HP at 120 VAC. It has a dielectric strength of 4 kV AC between coil and contacts, an insulation resistance of 500 MΩ min at 500 VDC, and operates reliably from -40°C to 85°C. The contacts are silver alloy, with an initial contact resistance of 50 mΩ max. The case is flame-resistant per UL94V-2, weighs 120 g, and supports mechanical life of 5 × 10^7 operations and electrical life of 1 × 10^5 operations.
Mounting Type: DIN Rail, Coil Voltage: 6VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TD-6DT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |