Picker Components General Purpose Relays PC673-2A-TD-6D

Description
Mounting Type: DIN Rail, Coil Voltage: 6VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: DIN Rail, Coil Voltage: 6VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-2A-TD-6D is a 30A dual-contact power relay with a 6VDC coil, designed for DIN rail mounting and featuring screw terminals. It has a SPST or DPST normally open contact configuration, with a maximum switching voltage of 277VAC and 150VDC. The relay operates within a temperature range of -40°C to 85°C, has a coil power consumption of 1.9W, and meets UL94V-2 flame resistance standards. Dielectric strength is rated at 4000VAC between coil and contacts for one minute. Both operate and release times are 30ms maximum, with mechanical life of 5 × 10⁷ operations and electrical life of 1 × 10⁵ operations under rated load. The contact material is silver alloy, and the unit weighs 120g with screw terminals and flange mounting style.

Datasheet Summary
Powered by GS/AI

The PC673-2A-TD-6D is a 30A dual-contact power relay with a 6VDC coil, designed for DIN rail mounting and featuring screw terminals. It has a SPST or DPST normally open contact configuration, with a maximum switching voltage of 277VAC and 150VDC. The relay operates within a temperature range of -40°C to 85°C, has a coil power consumption of 1.9W, and meets UL94V-2 flame resistance standards. Dielectric strength is rated at 4000VAC between coil and contacts for one minute. Both operate and release times are 30ms maximum, with mechanical life of 5 × 10⁷ operations and electrical life of 1 × 10⁵ operations under rated load. The contact material is silver alloy, and the unit weighs 120g with screw terminals and flange mounting style.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-TD-6D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-TD-6D
General Purpose Relays 2500-PC673-2A-TD-6D
Mounting Type: DIN Rail, Coil Voltage: 6VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Mounting Type: DIN Rail, Coil Voltage: 6VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-TD-6D
Product Name General Purpose Relays
Mounting DIN
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA01.1122C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details