Picker Components General Purpose Relays PC673-2A-TD-6AT

Description
Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-2A-TD-6AT is a 30 A DPST NO power relay with screw terminals and DIN rail mounting, featuring a test button and a 6 VAC coil consuming 2.5 VA. It switchs up to 277 VAC at 30 A resistive or 1.5 HP at 120 VAC inductive, with 4 kV AC dielectric strength between coil and contacts. Operate and release times are 30 ms max, insulation resistance exceeds 500 MΩ at 500 VDC, and contacts are silver oxide alloy. Operating temperature ranges from -40°C to 85°C. The case is UL94V-2 rated, weighs 120 g, and meets mechanical and electrical life ratings of 5 × 10⁷ and 1 × 10⁵ operations respectively.

Datasheet Summary
Powered by GS/AI

The PC673-2A-TD-6AT is a 30 A DPST NO power relay with screw terminals and DIN rail mounting, featuring a test button and a 6 VAC coil consuming 2.5 VA. It switchs up to 277 VAC at 30 A resistive or 1.5 HP at 120 VAC inductive, with 4 kV AC dielectric strength between coil and contacts. Operate and release times are 30 ms max, insulation resistance exceeds 500 MΩ at 500 VDC, and contacts are silver oxide alloy. Operating temperature ranges from -40°C to 85°C. The case is UL94V-2 rated, weighs 120 g, and meets mechanical and electrical life ratings of 5 × 10⁷ and 1 × 10⁵ operations respectively.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-TD-6AT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-TD-6AT
General Purpose Relays 2500-PC673-2A-TD-6AT
Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-TD-6AT
Product Name General Purpose Relays
Mounting DIN
Poles Double Pole (DP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.22 - Modular step relay 16A - 202290484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Safety Relays - 56.OA02.2433N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details