The PC673-2A-TD-380A is a 30 amp dual-contact power relay with DPST-NO configuration, designed for DIN rail mounting with screw terminals. It features a 380VAC coil, 4000 VAC dielectric strength between coil and contacts, and operates at 2.5VA. The relay has a maximum switching voltage of 277VAC and a maximum switching power of 6925 VA. Contact material is silver alloy, with an operate and release time of 30 ms maximum. It complies with UL94V-2 flammability rating and operates within -40°C to 85°C. Mechanical life is 5 × 10^7 operations, and electrical life is 1 × 10^5 operations under rated load. The unit weighs 120 g.
Mounting Type: DIN Rail, Coil Voltage: 380VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TD-380A |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |