Picker Components General Purpose Relays PC673-2A-TD-220AT

Description
Mounting Type: DIN Rail, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: DIN Rail, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673 series is a 30-amp power relay with dual contacts and T-bar construction, available in SPST-NO or DPST-NO contact forms. This variant features screw terminals and DIN rail mounting with a test button, and a 220VAC coil. It has a maximum switching voltage of 277VAC and 150VDC, with a coil power consumption of 2.5VA. The relay operates within a temperature range of -40°C to 85°C and meets UL94V-2 flame resistance standards. Dielectric strength is 4000 VAC between coil and contacts, and 2000 VAC between poles or open contacts. Mechanical life is rated at 5 × 10⁷ operations, electrical life at 1 × 10⁵ operations. Weight is 120g for screw terminal with flange or DIN rail configurations.

Datasheet Summary
Powered by GS/AI

The PC673 series is a 30-amp power relay with dual contacts and T-bar construction, available in SPST-NO or DPST-NO contact forms. This variant features screw terminals and DIN rail mounting with a test button, and a 220VAC coil. It has a maximum switching voltage of 277VAC and 150VDC, with a coil power consumption of 2.5VA. The relay operates within a temperature range of -40°C to 85°C and meets UL94V-2 flame resistance standards. Dielectric strength is 4000 VAC between coil and contacts, and 2000 VAC between poles or open contacts. Mechanical life is rated at 5 × 10⁷ operations, electrical life at 1 × 10⁵ operations. Weight is 120g for screw terminal with flange or DIN rail configurations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-TD-220AT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-TD-220AT
General Purpose Relays 2500-PC673-2A-TD-220AT
Mounting Type: DIN Rail, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: DIN Rail, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-TD-220AT
Product Name General Purpose Relays
Mounting DIN
Poles Double Pole (DP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861765 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 3 watts
View Details
Basic relay - 788-175 - WAGO
Specs
Mounting Pluggable module
View Details