The PC673 series is a 30 amp power relay with dual contacts in a T-bar construction, available in SPST or DPST normally open contact forms. This part, configured as PC673-2A-TD-110AT, features a DPST-NO contact arrangement, DIN rail mounting with screw terminals, a 110VAC coil, and includes a test button. It supports a maximum switching voltage of 277VAC and 150VDC, with a coil power consumption of 2.5VA. The relay operates in a temperature range of -40°C to 85°C and meets UL94V-2 flammability standards. Dielectric strength is rated at 4000VAC between coil and contacts, and mechanical life is rated at 5 × 10⁷ operations. The casing is constructed from UL94V-2 flame-resistant plastic, and initial contact resistance is 50mΩ max. Weight is 120g for screw terminal and DIN rail mounting variants.
Mounting Type: DIN Rail, Coil Voltage: 110VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TD-110AT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |