Picker Components General Purpose Relays PC673-2A-T-6A

Description
Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-2A-T-6A is a 30A power relay with dual SPST Normally Open contacts, designed for AC or DC coil operation. It features screw terminals and a test button, with a 6VAC coil rating and 2.5VA coil power consumption. The relay has a 4kV AC dielectric strength between coil and contacts, operates at -40°C to 85°C, and meets UL94V-2 flame resistance standards. Mechanical life is rated at 5×10⁷ operations, electrical life at 1×10⁵ operations under resistive loads. The contact material is silver alloy, with initial contact resistance under 50mΩ. It supports a maximum switching voltage of 277VAC and 150VDC, with operate and release times of 30ms maximum. The plug-in mounting style weighs 90g.

Datasheet Summary
Powered by GS/AI

The PC673-2A-T-6A is a 30A power relay with dual SPST Normally Open contacts, designed for AC or DC coil operation. It features screw terminals and a test button, with a 6VAC coil rating and 2.5VA coil power consumption. The relay has a 4kV AC dielectric strength between coil and contacts, operates at -40°C to 85°C, and meets UL94V-2 flame resistance standards. Mechanical life is rated at 5×10⁷ operations, electrical life at 1×10⁵ operations under resistive loads. The contact material is silver alloy, with initial contact resistance under 50mΩ. It supports a maximum switching voltage of 277VAC and 150VDC, with operate and release times of 30ms maximum. The plug-in mounting style weighs 90g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-T-6A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-T-6A
General Purpose Relays 2500-PC673-2A-T-6A
Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-T-6A
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Safety Relays - 56.OA03.0653 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details