The PC673-2A-T-380A is a 30 amp dual-contact power relay with DPST NO contacts, designed for AC or DC coil operation and mounting via terminals with a test button and flange. It features a 380VAC coil, 4 kV AC dielectric strength between coil and contacts, 8310 VA maximum switching power, and operates from -40°C to 85°C. The relay has a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated load. Its terminals support 8N mechanical strength, and the housing is UL94V-2 flame-resistant plastic. The coil consumes 2.5VA at 380VAC, with a must-operate voltage of 304 VAC and must-release voltage of 38 VAC. It has an initial contact resistance of 50 mΩ max and meets UL/cUL standards for resistive and inductive loads up to 3 HP at 240VAC. The relay weighs 120 g when screw terminal and flange mounted.
Mounting Type: Panel Mount, Coil Voltage: 380VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-T-380A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |