Picker Components General Purpose Relays PC673-2A-T-12DT

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673 series is a 30-amp power relay with dual contacts and T-bar construction, available in SPST or DPST normally open configurations. It supports AC or DC coil operation with a 12VDC variant rated at 1.9W power consumption and features a push-to-test button. The relay uses Ag alloy contacts, operates with a 30ms maximum actuation time, and withstands up to 277VAC switching voltage. It is offered in screw terminal and flange mounting (SF), and includes 4kV AC dielectric isolation between coil and contacts. The operating temperature range is -40°C to 85°C, with mechanical life of 5 × 10⁷ operations and electrical life of 1 × 10⁵ operations. The unit weighs 120g in screw terminal and flange mounting.

Datasheet Summary
Powered by GS/AI

The PC673 series is a 30-amp power relay with dual contacts and T-bar construction, available in SPST or DPST normally open configurations. It supports AC or DC coil operation with a 12VDC variant rated at 1.9W power consumption and features a push-to-test button. The relay uses Ag alloy contacts, operates with a 30ms maximum actuation time, and withstands up to 277VAC switching voltage. It is offered in screw terminal and flange mounting (SF), and includes 4kV AC dielectric isolation between coil and contacts. The operating temperature range is -40°C to 85°C, with mechanical life of 5 × 10⁷ operations and electrical life of 1 × 10⁵ operations. The unit weighs 120g in screw terminal and flange mounting.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-T-12DT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-T-12DT
General Purpose Relays 2500-PC673-2A-T-12DT
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-T-12DT
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 69.0520 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1370318 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details