The PC673-2A-SF-6ALT is a 30 amp dual contact power relay with DPST NO contacts, screw terminals, and flange mounting, designed for AC or DC coil operation. It features a 6VAC coil with a power consumption of 2.5 VA, a maximum switching voltage of 277 VAC, and a 4 kV AC dielectric strength between coil and contacts. The relay has a 30 ms operate and release time, operates from -40°C to 85°C, and meets UL94V-2 flame resistance. Its contacts are made of silver alloy, with an initial contact resistance of 50 mΩ max. The part includes a test button and is mounted with a finger guard cover. Mechanical life is rated at 5 × 10^7 operations, and electrical life at 1 × 10^5 operations.
Mounting Type: Flange Mount, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SF-6ALT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |