The PC673 series is a 30 amp power relay with dual contacts and T-bar construction, available in SPST-NO or DPST-NO contact forms. The PC673-2A-SF-48AL variant features screw terminals with flange mounting, a 48VAC coil, and a 2.5VA coil power rating. It supports switching up to 277VAC and 150VDC, with a maximum switching power of 6925 VA. The relay has a 4000 VAC dielectric strength between coil and contacts, operate and release times of 30 ms max, and operates from -40°C to 85°C. It is constructed with Ag Alloy contacts, UL94V-2 flame-resistant plastic, and has a mechanical service life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The unit weighs 120 g.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 4.8 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SF-48AL |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |