The PC673-2A-SF-24DLT is a 30A double-pole single-throw normally open power relay with screw terminals and a flange mount, designed for AC or DC coil operation. It features a test button and an integrated LED, requiring the SF mounting variant. The relay operates with a 24VDC coil consuming 1.9W, has a maximum switching voltage of 277VAC and 150VDC, and meets UL94V-2 flame resistance standards. It withstands 4kV AC dielectric strength between coil and contacts, with an operating temperature range of -40°C to 85°C. Mechanical life is rated at 5 × 10⁷ operations, and electrical life at 1 × 10⁵ operations under rated load. The contact material is silver alloy, with initial contact resistance ≤50 mΩ. Weight is 120g for the screw terminal and flange configuration.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 3.6 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SF-24DLT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |