The PC673-2A-SF-24DL is a 30 amp power relay with dual normally open contacts, designed for switching AC or DC loads up to 277VAC and 150VDC. It features screw terminals with a flange mount, a 24VDC coil requiring 1.9W power, and operates with a 30 ms actuation and release time. The relay is rated for 3 HP at 240VAC or 1.5 HP at 120VAC under inductive loads, with 4000 VAC dielectric strength between coil and contacts. It meets UL94V-2 flame resistance, has an operating temperature range of -40°C to 85°C, and weighs 120g. The contact material is silver alloy with an initial resistance of 50 mΩ max.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 3.6 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SF-24DL |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |