The PC673 series is a 30 Amp power relay with dual contacts and T-bar construction, available in SPST-NO or DPST-NO contact forms. The PC673-2A-SF-12DL variant features screw terminals and flange mounting with a 12VDC coil, consuming 1.9W. It has a maximum switching voltage of 277VAC and 150VDC, with a dielectric strength of 4000 VAC between coil and contacts. The relay operates within a temperature range of -40°C to 85°C, has an operating life of 1 × 10⁵ electrical operations, and meets UL94V-2 flammability standards. The contact material is silver alloy, with initial contact resistance of 50 mΩ max. The package weighs 120g.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SF-12DL |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |