The PC673 series is a 30-amp power relay with dual contacts and T-bar construction, available in SPST or DPST normally open forms. The PC673-2A-SF variant features screw terminals and flange mounting, with a 12VAC coil consuming 2.5VA. It has a 277VAC switching voltage rating for resistive loads and 3HP at 240VAC for inductive loads. The relay operates with a 30ms maximum operate and release time, and meets 4kV AC dielectric strength between coil and contacts. It is rated for -40°C to 85°C operation, has silver alloy contacts, and uses UL94V-2 flame-retardant plastic. Mechanical life is 5×10⁷ operations, with 1×10⁵ electrical operations at rated load.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SF-12AL |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |