Picker Components General Purpose Relays PC673-2A-SD-6AL

Description
Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-2A-SD-6AL is a 30-amp dual-contact power relay with a DPST NO contact form, designed for DIN rail mounting with screw terminals and a 6VAC coil. It features fast-on and screw terminal options, 4 kV AC dielectric isolation between coil and contacts, and operates within a temperature range of -40°C to 85°C. The relay is rated for 30A resistive switching at 277VAC and 1.5 HP at 120VAC inductive loads, with a mechanical life of 5 × 10· operations and an electrical life of 1 × 10µ operations. Coil power consumption is 2.5 VA at 6VAC, with a must-operate voltage of 4.8 VAC and a must-release voltage of 0.6 VAC. The contacts are silver alloy, and the housing is UL94V-2 flame resistant. The relay includes a test button and is certified to UL and cUL standards.

Datasheet Summary
Powered by GS/AI

The PC673-2A-SD-6AL is a 30-amp dual-contact power relay with a DPST NO contact form, designed for DIN rail mounting with screw terminals and a 6VAC coil. It features fast-on and screw terminal options, 4 kV AC dielectric isolation between coil and contacts, and operates within a temperature range of -40°C to 85°C. The relay is rated for 30A resistive switching at 277VAC and 1.5 HP at 120VAC inductive loads, with a mechanical life of 5 × 10· operations and an electrical life of 1 × 10µ operations. Coil power consumption is 2.5 VA at 6VAC, with a must-operate voltage of 4.8 VAC and a must-release voltage of 0.6 VAC. The contacts are silver alloy, and the housing is UL94V-2 flame resistant. The relay includes a test button and is certified to UL and cUL standards.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-SD-6AL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-SD-6AL
General Purpose Relays 2500-PC673-2A-SD-6AL
Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-SD-6AL
Product Name General Purpose Relays
Mounting DIN
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 20.21 - Modular step relays 16A - 202191104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Safety Relays - 56.OA02.1142 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details