The PC673 series is a 30A power relay with dual contacts and T-bar construction, available in SPST or DPST normally open contact forms. This variant, designated PC673-2A-SD-48A, features screw terminals with DIN rail mounting and a 48VAC coil. It supports a maximum switching voltage of 277VAC and 150VDC, with a coil power consumption of 2.5VA. The relay has a 4kV AC dielectric strength between coil and contacts, operate and release times of 30ms max, and operates within a temperature range of -40°C to 85°C. It meets UL94V-2 flammability rating and has a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The case is 120g in weight.
Mounting Type: DIN Rail, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 4.8 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SD-48AL |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |