Picker Components General Purpose Relays PC673-2A-SD-380ALT

Description
Mounting Type: DIN Rail, Coil Voltage: 380VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: DIN Rail, Coil Voltage: 380VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-2A-SD-380ALT is a 30A power relay with a DPST-NO contact form, screw terminals, and DIN rail mounting, designed for AC or DC coil operation. It features a test button, 4kV AC dielectric isolation between coil and contacts, and UL94V-2 flame-resistant plastic. The relay operates with a 380VAC coil, consuming 2.5VA, and has a maximum switching voltage of 277VAC and 150VDC. Contact resistance is 50mΩ max, with an operate and release time of 30ms max. It supports a mechanical life of 5 × 10· operations and an electrical life of 1 × 10µ operations at rated load. Operating temperature ranges from -40°C to 85°C. The relay weighs 120g.

Datasheet Summary
Powered by GS/AI

The PC673-2A-SD-380ALT is a 30A power relay with a DPST-NO contact form, screw terminals, and DIN rail mounting, designed for AC or DC coil operation. It features a test button, 4kV AC dielectric isolation between coil and contacts, and UL94V-2 flame-resistant plastic. The relay operates with a 380VAC coil, consuming 2.5VA, and has a maximum switching voltage of 277VAC and 150VDC. Contact resistance is 50mΩ max, with an operate and release time of 30ms max. It supports a mechanical life of 5 × 10· operations and an electrical life of 1 × 10µ operations at rated load. Operating temperature ranges from -40°C to 85°C. The relay weighs 120g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-SD-380ALT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-SD-380ALT
General Purpose Relays 2500-PC673-2A-SD-380ALT
Mounting Type: DIN Rail, Coil Voltage: 380VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: DIN Rail, Coil Voltage: 380VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-SD-380ALT
Product Name General Purpose Relays
Mounting DIN
Poles Double Pole (DP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA11.1222S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers