The PC673-2A-SD-380AL is a 30A dual-contact power relay with DPST NO contacts, designed for DIN rail mounting with screw terminals and a 380VAC coil. It features a 4kV AC dielectric strength between coil and contacts, an insulation resistance of 500 MΩ min at 500 VDC, and an operating temperature range of -40°C to 85°C. The relay uses silver alloy contacts, has a coil power consumption of 2.5VA, and supports a maximum switching voltage of 277VAC. Mechanical life is rated at 5×10⁷ operations, with an electrical life of 1×10⁵ operations. It complies with UL94V-2 flammability rating. The part includes a test button and is fitted with a finger guard cover.
Mounting Type: DIN Rail, Coil Voltage: 380VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SD-380AL |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |