The PC673 series is a 30 A power relay with dual contacts and T-bar construction, available in DPST NO (2 Form A) configuration with screw terminals and DIN rail mounting. It supports DC coil voltages up to 220 VDC, with the PC673-2A-SD-12DL variant specifying a 12 VDC coil requiring 1.9 W power. The relay operates with a 30 ms maximum operate and release time, rated for 277 VAC switching voltage and 150 VDC, with a 4 kV AC dielectric strength between coil and contacts. It meets UL94V-2 flame resistance, operates from -40°C to 85°C, and has an electrical life of 1 × 10⁵ operations. The contact material is silver alloy, and the terminal strength is 8 N for PC type and 4 N for screw terminals.
Mounting Type: DIN Rail, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SD-12DL |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |