30 A DPST normally open power relay with screw terminals and DIN rail mounting, rated for 110 VAC coil operation and featuring a test button. It has a 4 kV AC dielectric strength between coil and contacts, operates with 2.5 VA coil power, and switches up to 277 VAC. The relay has an operate and release time of 30 ms max, meets UL94V-2 flammability standards, and operates from -40 °C to 85 °C. The contact material is silver alloy, with a maximum switching power of 6925 VA. The case is plug-in style with finger guard cover, weighs 120 g.
Mounting Type: DIN Rail, Coil Voltage: 110VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SD-110ALT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |