Picker Components General Purpose Relays PC673-2A-P-48D

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-2A-P-48D is a 30A dual-contact power relay with DPST normally open contacts, designed for PCB mounting. It features a 48VDC coil with a power consumption of 1.9W, operate and release times of 30ms maximum, and a maximum switching voltage of 277VAC or 150VDC. The relay has an insulation resistance of at least 500 MΩ at 500 VDC and a dielectric strength of 4000 VAC for one minute between coil and contacts. Contact material is silver alloy with initial contact resistance of 50 mΩ maximum. It operates from -40°C to 85°C and has a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The package has PCB pins and measures 66.5 × 41 × 58 mm. The housing is UL94V-2 flame resistant. The must operate voltage is 36.0 VDC and must release voltage is 7.2 VDC.

Datasheet Summary
Powered by GS/AI

The PC673-2A-P-48D is a 30A dual-contact power relay with DPST normally open contacts, designed for PCB mounting. It features a 48VDC coil with a power consumption of 1.9W, operate and release times of 30ms maximum, and a maximum switching voltage of 277VAC or 150VDC. The relay has an insulation resistance of at least 500 MΩ at 500 VDC and a dielectric strength of 4000 VAC for one minute between coil and contacts. Contact material is silver alloy with initial contact resistance of 50 mΩ maximum. It operates from -40°C to 85°C and has a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The package has PCB pins and measures 66.5 × 41 × 58 mm. The housing is UL94V-2 flame resistant. The must operate voltage is 36.0 VDC and must release voltage is 7.2 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-P-48D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-P-48D
General Purpose Relays 2500-PC673-2A-P-48D
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-P-48D
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170054019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Safety Relays - 56.OA12.0633N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details