The PC673 series is a 30 Amp power relay with dual contacts in T-bar construction, available in SPST-N.O. or DPST-N.O. contact forms. This variant, PC673-2A-P-48A, features PCB pin termination and a 48VAC coil. It supports a maximum switching voltage of 277VAC and 150VDC, with a contact rating of 25A at 277VAC for resistive loads and 1.5 HP at 120VAC for inductive loads. The relay operates with a coil power of 2.5VA, has an operate and release time of 30 ms max, and functions within a temperature range of -40°C to 85°C. It is rated for 1 × 10⁵ electrical operations and 5 × 10⁷ mechanical operations. The dielectric strength is 4000 VAC between coil and contacts, and 2000 VAC between poles or open contacts. The housing is UL94V-2 flame-resistant plastic, and initial contact resistance is 50 mΩ max. Weight is 90g.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 4.8 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-P-48AT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |