The PC673-2A-P-12DT is a 30 Amp DPST normally open power relay with PCB pin terminations and a 12VDC coil. It features a T-bar contact construction, a 4 kV AC dielectric strength between coil and contacts, and operates with a coil power of 1.9 W. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with an operate and release time of 30 ms maximum. It is rated for 1 × 10µ electrical operations and 5 × 10· mechanical operations, and operates within a temperature range of -40ºC to 85ºC. The contacts are made of silver alloy, and the housing is UL94V-2 flame resistant. The unit weighs 90 g and is designed for panel mounting via PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-P-12DT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |